WAGO PCB terminal block 236-404

Description
PCB terminal block; 2.5 mm²; Pin spacing 5/5.08 mm; 4-pole; CAGE CLAMP®; commoning option; gray
Request a Quote Datasheet
Description
PCB terminal block; 2.5 mm²; Pin spacing 5/5.08 mm; 4-pole; CAGE CLAMP®; commoning option; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB terminal block - 236-404 - WAGO
Germantown, WI, United States
PCB terminal block
236-404
PCB terminal block 236-404
PCB terminal block; 2.5 mm²; Pin spacing 5/5.08 mm; 4-pole; CAGE CLAMP®; commoning option; gray

PCB terminal block; 2.5 mm²; Pin spacing 5/5.08 mm; 4-pole; CAGE CLAMP®; commoning option; gray

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Type: Header, Male Pins, Shrouded (4 Side) Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Number of Levels: 1 Positions Per Level: 5 Pitch: 0.200" (5.08mm) Mating Orientation: Horizontal with Board Voltage - IEC: 400V

Type: Header, Male Pins, Shrouded (4 Side)
Category: Connectors,Interconnects
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Number of Levels: 1
Positions Per Level: 5
Pitch: 0.200" (5.08mm)
Mating Orientation: Horizontal with Board
Voltage - IEC: 400V

Buy Now Datasheet
Singapore, Singapore
24A 320V Electronic Connector
371-236-404
24A 320V Electronic Connector 371-236-404
4-Pos Terminal Block, 24A, 320V, 2.5mm², Cage Clamp, TH Product overview: 236-404 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24A, 320V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 24A, 320V, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-236-404 can be used for catalog matching and distributor lookup.

4-Pos Terminal Block, 24A, 320V, 2.5mm², Cage Clamp, TH Product overview: 236-404 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24A, 320V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 24A, 320V, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-236-404 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire to Board - 2946-236-404-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
2946-236-404-ND
Wire to Board 2946-236-404-ND
"4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole"

"4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole"

Buy Now Datasheet

Technical Specifications

  WAGO Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 236-404 371-236-404 2946-236-404-ND
Product Name PCB terminal block Connectors,Interconnects 24A 320V Electronic Connector Wire to Board
Termination Operating tool Cage Clamp Screwless - Spring Cage, Tension Clamp
Voltage Rating 320 volts
Current Rating 24.0 amps
Unlock Full Specs
to access all available technical data