WAGO PCB Terminal Blocks 236-403

Description
WAGO 236-403 PCB Terminal Block
Request a Quote Datasheet
Description
WAGO 236-403 PCB Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1319147 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1319147
PCB Terminal Blocks 1319147
WAGO 236-403 PCB Terminal Block

WAGO 236-403 PCB Terminal Block

Supplier's Site
Terminal Blocks - Wire to Board - 2946-236-403-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-236-403-ND
Terminal Blocks - Wire to Board 2946-236-403-ND
PCB TERMINAL BLOCK; 2.5 MM; PIN

PCB TERMINAL BLOCK; 2.5 MM; PIN

Buy Now Datasheet
Terminal Strip, Pcb, 3 Position, 28-12Awg; Pitch Spacing Wago - 79K2059 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Strip, Pcb, 3 Position, 28-12Awg; Pitch Spacing Wago
79K2059
Terminal Strip, Pcb, 3 Position, 28-12Awg; Pitch Spacing Wago 79K2059
TERMINAL STRIP, PCB, 3 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Colour:Gray RoHS Compliant: Yes

TERMINAL STRIP, PCB, 3 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1319147 2946-236-403-ND 79K2059
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board Terminal Strip, Pcb, 3 Position, 28-12Awg; Pitch Spacing Wago
Mounting Options PCB PCB Terminal Strip
Approvals RoHS Compliant
# of Contacts 3 3
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Orientation 45 Degree Entry; 45 ° 45 Degree Entry
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - CIMXX0V5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Flange Screws
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Sensor terminal block - 2000-5410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers