WAGO Terminal Blocks - Wire to Board 236-403/334-604

Description
THR PCB TERMINAL BLOCK; 2.5 MM;
Request a Quote Datasheet
Description
THR PCB TERMINAL BLOCK; 2.5 MM;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-236-403/334-604-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-236-403/334-604-ND
Terminal Blocks - Wire to Board 2946-236-403/334-604-ND
THR PCB TERMINAL BLOCK; 2.5 MM;

THR PCB TERMINAL BLOCK; 2.5 MM;

Buy Now Datasheet
Pluggable Terminal Blocks - 221168 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
221168
Pluggable Terminal Blocks 221168
WAGO 236-403/334-604 PCB Terminal Block

WAGO 236-403/334-604 PCB Terminal Block

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-236-403/334-604-ND 221168
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks
Mounting Options PCB
Operating Temperature -60 to 115 C (-76 to 239 F)
# of Contacts 3 3
Contacts Pitch 5.08 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 45 Degree Entry
Unlock Full Specs
to access all available technical data

Similar Products

DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Block, Barrier, 2 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6800 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details
Component Terminal Block with Diode - 2004-1211/1000-401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers