WAGO Pluggable Terminal Blocks 236-401

Description
WAGO 236-401 PCB Terminal Block
Request a Quote Datasheet
Description
WAGO 236-401 PCB Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 531497 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
531497
Pluggable Terminal Blocks 531497
WAGO 236-401 PCB Terminal Block

WAGO 236-401 PCB Terminal Block

Supplier's Site
Terminal Blocks - Wire to Board - 2946-236-401-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-236-401-ND
Terminal Blocks - Wire to Board 2946-236-401-ND
STACKABLE PCB TERMINAL BLOCK; 2.

STACKABLE PCB TERMINAL BLOCK; 2.

Buy Now Datasheet
Terminal Block, Pcb, 1 Position, 28-12Awg; Pitch Spacing Wago - 28K9568 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 1 Position, 28-12Awg; Pitch Spacing Wago
28K9568
Terminal Block, Pcb, 1 Position, 28-12Awg; Pitch Spacing Wago 28K9568
TERMINAL BLOCK, PCB, 1 POSITION, 28-12AWG; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:320VRoHS Compliant: Yes

TERMINAL BLOCK, PCB, 1 POSITION, 28-12AWG; Pitch Spacing:-; No. of Positions:1Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:320VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 531497 2946-236-401-ND 28K9568
Product Name Pluggable Terminal Blocks Terminal Blocks - Wire to Board Terminal Block, Pcb, 1 Position, 28-12Awg; Pitch Spacing Wago
Mounting Options Through hole PCB
Termination Options Solder
Features Terminal Plug
Approvals RoHS Compliant
# of Contacts 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.266 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB High-Power Terminal Blocks - OULP-948-B-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark
View Details