WAGO Terminal Blocks - Wire to Board 236-110

Description
PCB TERMINAL BLOCK 2.5 MM PIN SP
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK 2.5 MM PIN SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-236-110-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-236-110-ND
Terminal Blocks - Wire to Board 2946-236-110-ND
PCB TERMINAL BLOCK 2.5 MM PIN SP

PCB TERMINAL BLOCK 2.5 MM PIN SP

Buy Now Datasheet
PCB Terminal Blocks - 220618 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
220618
PCB Terminal Blocks 220618
WAGO 236-110 PCB Terminal Block

WAGO 236-110 PCB Terminal Block

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-236-110-ND 220618
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks
Mounting Options PCB PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 10 10
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986374-6 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Fuse terminal block - 2002-1981/1000-429 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Blocks - 29.255 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers