Stackable PCB terminal block; push-button; 1.5 mm²; Pin spacing 10/10.16 mm; 1-pole; Push-in CAGE CLAMP®; 1,50 mm²; light green
1 Position Wire to Board Terminal Block Horizontal with Board Through Hole
Stackable PCB terminal block; push-button; 1.5 mm ; Pin spacing 10/10.16 mm; 1-pole; Push-in CAGE CLAMP ; 1,50 mm ; light green
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 235-767/331-000 | 2946-235-767/331-000-ND | 28K9428 |
| Product Name | PCB terminal block | Wire to Board | Stackable Pcb Terminal Block; Push-Button; 1.5 Mm ; Pin Spacing 10/10.16 Mm; 1-Pole; Push-In Cage Clamp ; 1,50 Mm ; Light Green Wago |
| Termination | Push-button | Screwless - Push Button Clamp |