Stackable PCB terminal block; 2.5 mm²; Pin spacing 7.5/7.62 mm; 1-pole; suitable for Ex-i applications; PUSH WIRE®; 2,50 mm²; blue
1 Position Wire to Board Terminal Block Horizontal with Board Through Hole
Stackable PCB terminal block; 2.5 mm ; Pin spacing 7.5/7.62 mm; 1-pole; suitable for Ex-i applications; PUSH WIRE ; 2,50 mm ; blue
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 235-754 | 2946-235-754-ND | 28K9413 |
| Product Name | PCB terminal block | Wire to Board | Stackable Pcb Terminal Block; 2.5 Mm ; Pin Spacing 7.5/7.62 Mm; 1-Pole; Suitable For Ex-I Applications; Push Wire ; 2,50 Mm ; Blue Wago |
| Termination | Operating tool | Screwless - Leg Spring, Push-In Spring |