PCB terminal block; 2.5 mm²; Pin spacing 7.5/7.62 mm; 2-pole; PUSH WIRE®; 2,50 mm²; gray
Manufacturer: WAGO Corporation
Win Source Part Number: 1332165-235-502
Category: Connectors, Interconnects>Termin
Packaging: Box
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.300" (7.62mm)
Color: Gray
Wire Gauge: 14-20 AWG
Housing Material: Polyamide (PA66), Nylon 6/6
Voltage: 300 V
Standard Package: 70
Mounting: Through Hole
Current: 10 A
Mating Orientation: Horizontal with Board
Wire Termination: Screwless - Leg Spring, Push-In Spring
Contact Material - Plating: Electrolytic Copper - Tin Plated
Clamp Material - Plating: Steel - Nickel Plated
Temperature Range - Operating: -60°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 84
HTSUS: 8536.90.4000
Other Part Number: 2943-235-502-ND,2946
Moisture Sensitivity Level (MSL): 1 (Unlimited)
"2 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole"
PCB terminal block; 2.5 mm ; Pin spacing 7.5/7.62 mm; 2-pole; PUSH WIRE ; 2,50 mm ; gray
| WAGO | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 235-502 | 1332165-235-502 | 2946-235-502-ND | 28K9286 |
| Product Name | PCB terminal block | Connectors, Interconnects - Terminal Blocks - Wire to Board | Wire to Board | Pcb Terminal Block; 2.5 Mm ; Pin Spacing 7.5/7.62 Mm; 2-Pole; Push Wire ; 2,50 Mm ; Gray Wago |
| Termination | Operating tool | Screwless - Leg Spring, Push-In Spring | ||
| Voltage Rating | 300 volts | |||
| Current Rating | 15.0 amps | 10.0 amps | ||
| Connector Type | Wire to Board Connector |