PCB terminal block; 2.5 mm²; Pin spacing 5/5.08 mm; 8-pole; PUSH WIRE®; 2,50 mm²; gray
"8 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
PCB terminal block; 2.5 mm ; Pin spacing 5/5.08 mm; 8-pole; PUSH WIRE ; 2,50 mm ; gray
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 235-408 | 2946-235-408-ND | 28K9197 |
| Product Name | PCB terminal block | Wire to Board | Pcb Terminal Block; 2.5 Mm ; Pin Spacing 5/5.08 Mm; 8-Pole; Push Wire ; 2,50 Mm ; Gray Wago |
| Termination | Operating tool | Screwless - Leg Spring, Push-In Spring | |
| Voltage Rating | 300 volts | ||
| Current Rating | 15.0 amps |