PCB terminal block; 2.5 mm²; Pin spacing 5/5.08 mm; 4-pole; PUSH WIRE®; 2,50 mm²; blue
"4 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
PCB terminal block 2.5 mm Pin spacing 5/5.08 mm 4-pole, blue
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 235-404/000-006 | 2946-235-404/000-006-ND | 76AH7087 |
| Product Name | PCB terminal block | Wire to Board | Pcb Terminal Block 2.5 Mm Pin Spacing 5/5.08 Mm 4-Pole, Blue Wago |
| Termination | Operating tool | Screwless - Leg Spring, Push-In Spring | |
| Voltage Rating | 300 volts | ||
| Current Rating | 15.0 amps |