WAGO PCB terminal block 235-402

Description
PCB terminal block; 2.5 mm²; Pin spacing 5/5.08 mm; 2-pole; PUSH WIRE®; 2,50 mm²; gray
Request a Quote Datasheet
Description
PCB terminal block; 2.5 mm²; Pin spacing 5/5.08 mm; 2-pole; PUSH WIRE®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB terminal block - 235-402 - WAGO
Germantown, WI, United States
PCB terminal block
235-402
PCB terminal block 235-402
PCB terminal block; 2.5 mm²; Pin spacing 5/5.08 mm; 2-pole; PUSH WIRE®; 2,50 mm²; gray

PCB terminal block; 2.5 mm²; Pin spacing 5/5.08 mm; 2-pole; PUSH WIRE®; 2,50 mm²; gray

Supplier's Site Datasheet
Singapore, Singapore
10A Electronic Connector
371-235-402
10A Electronic Connector 371-235-402
Conn PC Terminal Block 2 POS 5mm Solder RA Thru-Hole 10A Box Product overview: 235-402 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-235-402 can be used for catalog matching and distributor lookup.

Conn PC Terminal Block 2 POS 5mm Solder RA Thru-Hole 10A Box Product overview: 235-402 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-235-402 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire to Board - 2946-235-402-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
2946-235-402-ND
Wire to Board 2946-235-402-ND
"2 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"

"2 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1332254-235-402 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1332254-235-402
Connectors, Interconnects - Terminal Blocks - Wire to Board 1332254-235-402
Manufacturer: WAGO Corporation Win Source Part Number: 1332254-235-402 Category: Connectors, Interconnects>Termin al Blocks>Wire to Board Packaging: Box Positions Per Level: 2 Number of Levels: 1 Pitch: 0.200" (5.08mm) Color: Gray Wire Gauge: 14-20 AWG Housing Material: Polyamide (PA66), Nylon 6/6 Voltage: 300 V Standard Package: 105 Mounting: Through Hole Current: 10 A Mating Orientation: Horizontal with Board Wire Termination: Screwless - Leg Spring, Push-In Spring Contact Material - Plating: Electrolytic Copper - Tin Plated Clamp Material - Plating: Steel - Nickel Plated Temperature Range - Operating: -60°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 84 HTSUS: 8536.90.4000 Other Part Number: 0235-0402,2946-235-4 02,0235402,2943-235- 402-ND,2943-235-402, 0235-402,235402,5114 0817 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: WAGO Corporation
Win Source Part Number: 1332254-235-402
Category: Connectors, Interconnects>Terminal Blocks>Wire to Board
Packaging: Box
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Color: Gray
Wire Gauge: 14-20 AWG
Housing Material: Polyamide (PA66), Nylon 6/6
Voltage: 300 V
Standard Package: 105
Mounting: Through Hole
Current: 10 A
Mating Orientation: Horizontal with Board
Wire Termination: Screwless - Leg Spring, Push-In Spring
Contact Material - Plating: Electrolytic Copper - Tin Plated
Clamp Material - Plating: Steel - Nickel Plated
Temperature Range - Operating: -60°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 84
HTSUS: 8536.90.4000
Other Part Number: 0235-0402,2946-235-402,0235402,2943-235-402-ND,2943-235-402,0235-402,235402,51140817
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Pcb Terminal Block; 2.5 Mm ; Pin Spacing 5/5.08 Mm; 2-Pole; Push Wire ; 2,50 Mm ; Gray Wago - 28K9173 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Terminal Block; 2.5 Mm ; Pin Spacing 5/5.08 Mm; 2-Pole; Push Wire ; 2,50 Mm ; Gray Wago
28K9173
Pcb Terminal Block; 2.5 Mm ; Pin Spacing 5/5.08 Mm; 2-Pole; Push Wire ; 2,50 Mm ; Gray Wago 28K9173
PCB terminal block; 2.5 mm ; Pin spacing 5/5.08 mm; 2-pole; PUSH WIRE ; 2,50 mm ; gray

PCB terminal block; 2.5 mm ; Pin spacing 5/5.08 mm; 2-pole; PUSH WIRE ; 2,50 mm ; gray

Supplier's Site
Wire to Board - 235-402 - ODG (Origin Data Global)
Shenzhen, China
Wire to Board
235-402
Wire to Board 235-402
PCB TERMINAL BLOCK; 2.5 MM; PIN

PCB TERMINAL BLOCK; 2.5 MM; PIN

Supplier's Site Datasheet

Technical Specifications

  WAGO ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 235-402 371-235-402 2946-235-402-ND 1332254-235-402 28K9173 235-402
Product Name PCB terminal block 10A Electronic Connector Wire to Board Connectors, Interconnects - Terminal Blocks - Wire to Board Pcb Terminal Block; 2.5 Mm ; Pin Spacing 5/5.08 Mm; 2-Pole; Push Wire ; 2,50 Mm ; Gray Wago Wire to Board
Termination Operating tool Screwless - Leg Spring, Push-In Spring
Voltage Rating 300 volts 300 volts
Current Rating 15.0 amps 10.0 amps 10.0 amps
Mounting Through Hole Through Hole Through Hole
Unlock Full Specs
to access all available technical data