WAGO Terminal Blocks - Wire to Board 235-401/331-000

Description
STACKABLE PCB TERMINAL BLOCK; PU
Request a Quote Datasheet
Description
STACKABLE PCB TERMINAL BLOCK; PU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-235-401/331-000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-235-401/331-000-ND
Terminal Blocks - Wire to Board 2946-235-401/331-000-ND
STACKABLE PCB TERMINAL BLOCK; PU

STACKABLE PCB TERMINAL BLOCK; PU

Buy Now Datasheet
Terminal Block, Pcb, 1 Position, 20-16Awg; Pitch Spacing Wago - 28K9170 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 1 Position, 20-16Awg; Pitch Spacing Wago
28K9170
Terminal Block, Pcb, 1 Position, 20-16Awg; Pitch Spacing Wago 28K9170
TERMINAL BLOCK, PCB, 1 POSITION, 20-16AWG; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 1 POSITION, 20-16AWG; Pitch Spacing:-; No. of Positions:1Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-235-401/331-000-ND 28K9170
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 1 Position, 20-16Awg; Pitch Spacing Wago
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 1
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1468258 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Terminals - Screw Connectors - 36-7701-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-20D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 20
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers