PCB terminal block; 1.5 mm²; Pin spacing 3.81 mm; 5-pole; PUSH WIRE®; 1,50 mm²; orange
"5 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole"
PCB terminal block; 1.5 mm ; Pin spacing 3.81 mm; 5-pole; PUSH WIRE ; 1,50 mm ; orange
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 235-105/330-000 | 2946-235-105/330-000-ND | 28K9129 |
| Product Name | PCB terminal block | Wire to Board | Pcb Terminal Block; 1.5 Mm ; Pin Spacing 3.81 Mm; 5-Pole; Push Wire ; 1,50 Mm ; Orange Wago |
| Termination | Operating tool | Screwless - Leg Spring, Push-In Spring | |
| Voltage Rating | 300 volts | ||
| Current Rating | 10.0 amps |