WAGO 234-503 PCB Terminal Block
PCB TERMINAL BLOCK; PUSH-BUTTON;
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 225128 | 2946-234-503-ND |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Wire to Board |
| Features | Terminal Plug | Push Button Actuated |
| Approvals | RoHS Compliant | |
| # of Contacts | 3 | 3 |
| Contacts Pitch | 2.54 mm (0.10 inches) | 2.54 mm (0.10 inches) |
| Body Material | Polyamide 66 | Polyamide (PA66), Nylon 6/6 |