WAGO Terminal Blocks - Wire to Board 233-506

Description
PCB TERMINAL BLOCK; PUSH-BUTTON;
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; PUSH-BUTTON;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-233-506-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-233-506-ND
Terminal Blocks - Wire to Board 2946-233-506-ND
PCB TERMINAL BLOCK; PUSH-BUTTON;

PCB TERMINAL BLOCK; PUSH-BUTTON;

Buy Now Datasheet
PCB Terminal Blocks - 1814658 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1814658
PCB Terminal Blocks 1814658
WAGO 233-506 PCB Terminal Block

WAGO 233-506 PCB Terminal Block

Supplier's Site
Terminal Block, Pcb, 6 Position, 28-20Awg; Pitch Spacing Wago - 79K2052 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 6 Position, 28-20Awg; Pitch Spacing Wago
79K2052
Terminal Block, Pcb, 6 Position, 28-20Awg; Pitch Spacing Wago 79K2052
TERMINAL BLOCK, PCB, 6 POSITION, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:6A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 6 POSITION, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:6Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2946-233-506-ND 1814658 79K2052
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks Terminal Block, Pcb, 6 Position, 28-20Awg; Pitch Spacing Wago
Mounting Options PCB PCB; Through hole
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches) 2.54 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Single Row and Tri-Barrier Blocks - FTB-700-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals ROHS
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
Terminal Blocks - Wire to Board - 2946-2086-3128/300-000-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers