WAGO Terminal Blocks - Wire to Board 233-503

Description
PCB TERMINAL BLOCK; PUSH-BUTTON;
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; PUSH-BUTTON;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-233-503-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-233-503-ND
Terminal Blocks - Wire to Board 2946-233-503-ND
PCB TERMINAL BLOCK; PUSH-BUTTON;

PCB TERMINAL BLOCK; PUSH-BUTTON;

Buy Now Datasheet
PCB Terminal Blocks - 1814642 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1814642
PCB Terminal Blocks 1814642
WAGO 233-503 PCB Terminal Block

WAGO 233-503 PCB Terminal Block

Supplier's Site
Terminal Block, Pcb, 3 Position, 28-20Awg; Pitch Spacing Wago - 79K2049 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 3 Position, 28-20Awg; Pitch Spacing Wago
79K2049
Terminal Block, Pcb, 3 Position, 28-20Awg; Pitch Spacing Wago 79K2049
TERMINAL BLOCK, PCB, 3 POSITION, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:6A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 3 POSITION, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:3Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2946-233-503-ND 1814642 79K2049
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks Terminal Block, Pcb, 3 Position, 28-20Awg; Pitch Spacing Wago
Mounting Options PCB PCB; Through hole
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 3
Contacts Pitch 2.54 mm (0.10 inches) 2.54 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Single Row and Tri-Barrier Blocks - FTB-803-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Double-deck terminal block - Component Terminal Block with Diode - 2002-2213/1000-488 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers