WAGO PCB Terminal Blocks 233-502

Description
WAGO 233-502 PCB Terminal Block
Request a Quote Datasheet
Description
WAGO 233-502 PCB Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1814636 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1814636
PCB Terminal Blocks 1814636
WAGO 233-502 PCB Terminal Block

WAGO 233-502 PCB Terminal Block

Supplier's Site
Terminal Blocks - Wire to Board - 2946-233-502-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-233-502-ND
Terminal Blocks - Wire to Board 2946-233-502-ND
PCB TERMINAL BLOCK; PUSH-BUTTON;

PCB TERMINAL BLOCK; PUSH-BUTTON;

Buy Now Datasheet
Terminal Block, Pcb, 2 Position, 28-20Awg; Pitch Spacing Wago - 79K2048 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position, 28-20Awg; Pitch Spacing Wago
79K2048
Terminal Block, Pcb, 2 Position, 28-20Awg; Pitch Spacing Wago 79K2048
TERMINAL BLOCK, PCB, 2 POSITION, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:6A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2 POSITION, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1814636 2946-233-502-ND 79K2048
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board Terminal Block, Pcb, 2 Position, 28-20Awg; Pitch Spacing Wago
Mounting Options PCB; Through hole PCB
Termination Options Solder
Approvals RoHS Compliant
Contacts Pitch 2.54 mm (0.10 inches) 2.54 mm (0.10 inches)
Body Material Polyamide Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - PSBXX0D5 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Fuse terminal block - 2002-1981/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers