WAGO Terminal Blocks - Wire to Board 233-424

Description
PCB TERMINAL BLOCK; 0.5 MM; PIN
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; 0.5 MM; PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-233-424-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-233-424-ND
Terminal Blocks - Wire to Board 2946-233-424-ND
PCB TERMINAL BLOCK; 0.5 MM; PIN

PCB TERMINAL BLOCK; 0.5 MM; PIN

Buy Now Datasheet
Terminal Block, Pcb, 24 Position, 28-20Awg; Pitch Spacing Wago - 28K9085 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 24 Position, 28-20Awg; Pitch Spacing Wago
28K9085
Terminal Block, Pcb, 24 Position, 28-20Awg; Pitch Spacing Wago 28K9085
TERMINAL BLOCK, PCB, 24 POSITION, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:24Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Clamp; Rated Current:6A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 24 POSITION, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:24Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Clamp; Rated Current:6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-233-424-ND 28K9085
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 24 Position, 28-20Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 24
Contacts Pitch 2.54 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Single Row and Tri-Barrier Blocks - HD-616-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); ROHS
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Terminal Blocks - Wire to Board - 2946-2086-1124/300-000-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers