WAGO Terminal Blocks - Wire to Board 233-416

Description
PCB TERMINAL BLOCK; 0.5 MM; PIN
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; 0.5 MM; PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-233-416-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-233-416-ND
Terminal Blocks - Wire to Board 2946-233-416-ND
PCB TERMINAL BLOCK; 0.5 MM; PIN

PCB TERMINAL BLOCK; 0.5 MM; PIN

Buy Now Datasheet
Terminal Block, Pcb, 16 Position, 28-20Awg; Pitch Spacing Wago - 28K9084 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 16 Position, 28-20Awg; Pitch Spacing Wago
28K9084
Terminal Block, Pcb, 16 Position, 28-20Awg; Pitch Spacing Wago 28K9084
TERMINAL BLOCK, PCB, 16 POSITION, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:16Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Clamp; Rated Current:6A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 16 POSITION, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:16Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Clamp; Rated Current:6A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-233-416-ND 28K9084
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 16 Position, 28-20Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 16
Contacts Pitch 2.54 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blk/Strip Wiring Dev - 937630 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp; Tab Connection
# of Contacts 3
View Details
Terminals - 2849.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
Line bushings with terminals - line bushings with terminals - BARTEC
Specs
Operating Temperature -51 to 43 C (-60 to 110 F)
Voltage Rating 690 to 1000 volts
View Details
Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details