WAGO Terminal Blocks - Wire to Board 233-410

Description
PCB TERMINAL BLOCK; 0.5 MM; PIN
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; 0.5 MM; PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-233-410-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-233-410-ND
Terminal Blocks - Wire to Board 2946-233-410-ND
PCB TERMINAL BLOCK; 0.5 MM; PIN

PCB TERMINAL BLOCK; 0.5 MM; PIN

Buy Now Datasheet
Terminal Block, Pcb, 10 Position, 28-20Awg; Pitch Spacing Wago - 28K9082 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 10 Position, 28-20Awg; Pitch Spacing Wago
28K9082
Terminal Block, Pcb, 10 Position, 28-20Awg; Pitch Spacing Wago 28K9082
TERMINAL BLOCK, PCB, 10 POSITION, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:10Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Clamp; Rated Current:6A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 10 POSITION, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:10Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Clamp; Rated Current:6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-233-410-ND 28K9082
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 10 Position, 28-20Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 10
Contacts Pitch 2.54 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - MCM010M5 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Listing Mark; ROHS
View Details
Sensor terminal block - 2000-5311 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers