WAGO Terminal Blocks - Wire to Board 233-404

Description
PCB TERMINAL BLOCK; 0.5 MM; PIN
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; 0.5 MM; PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-233-404-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-233-404-ND
Terminal Blocks - Wire to Board 2946-233-404-ND
PCB TERMINAL BLOCK; 0.5 MM; PIN

PCB TERMINAL BLOCK; 0.5 MM; PIN

Buy Now Datasheet
Terminal Block, Pcb, 4 Position, 28-20Awg; Pitch Spacing Wago - 28K9077 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 4 Position, 28-20Awg; Pitch Spacing Wago
28K9077
Terminal Block, Pcb, 4 Position, 28-20Awg; Pitch Spacing Wago 28K9077
TERMINAL BLOCK, PCB, 4 POSITION, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Clamp; Rated Current:6A; Colour:Orange RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 4 POSITION, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Clamp; Rated Current:6A; Colour:Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-233-404-ND 28K9077
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 4 Position, 28-20Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block, Barrier, 2 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6780 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 600 volts
Current Rating 50 amps
View Details
Component Terminal Block with Diode - 2001-1311/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers