WAGO Terminal Blocks - Wire to Board 233-403

Description
PCB TERMINAL BLOCK; 0.5 MM; PIN
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; 0.5 MM; PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-233-403-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-233-403-ND
Terminal Blocks - Wire to Board 2946-233-403-ND
PCB TERMINAL BLOCK; 0.5 MM; PIN

PCB TERMINAL BLOCK; 0.5 MM; PIN

Buy Now Datasheet
Terminal Block, Pcb, 3 Position, 28-20Awg; Pitch Spacing Wago - 28K9076 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 3 Position, 28-20Awg; Pitch Spacing Wago
28K9076
Terminal Block, Pcb, 3 Position, 28-20Awg; Pitch Spacing Wago 28K9076
TERMINAL BLOCK, PCB, 3 POSITION, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Clamp; Rated Current:6A; Colour:Orange RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 3 POSITION, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:3Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Clamp; Rated Current:6A; Colour:Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-233-403-ND 28K9076
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 3 Position, 28-20Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 3
Contacts Pitch 2.54 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Screwless Terminal Blocks - USL-5VB1-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Termination Options Screwless
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Terminal Blocks - Wire to Board - 2946-2086-1207/700-000/997-607TR-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers