WAGO Terminal Blocks - Wire to Board 233-105

Description
PCB TERMINAL BLOCK; 0.5 MM; PIN
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; 0.5 MM; PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-233-105-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-233-105-ND
Terminal Blocks - Wire to Board 2946-233-105-ND
PCB TERMINAL BLOCK; 0.5 MM; PIN

PCB TERMINAL BLOCK; 0.5 MM; PIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 2946-233-105-ND
Product Name Terminal Blocks - Wire to Board
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 5
Contacts Pitch 2.49 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2867.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.75/8-D
North American 18 AWG
View Details
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks - 1444041 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Double-deck terminal block - Disconnect terminal block - 2002-2951 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers