THT FEMALE HEADER; 0.6 X 1.0 MM
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 2946-232-274/039-000-ND |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | PCB |
| Termination Options | Solder |
| Features | Ejector Latches, Retention Latches (Non-Wire Side) |
| Operating Temperature | -60 to 85 C (-76 to 185 F) |
| Terminal Block Type | Single Feed Through |