Female connector for rail-mount terminal blocks; 0.6 x 1 mm pins; straight; Pin spacing 5 mm; 11-pole; gray
"11 Position Terminal Block Header, Female Sockets 0.197"" (5.00mm) Vertical Through Hole"
Female connector for rail-mount terminal blocks; straight; Pin spacing 5 mm; 11-pole; gray
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 232-141/005-000 | 2946-232-141/005-000-ND | 56P2600 |
| Product Name | Female connector/socket | Headers, Plugs and Sockets | Female Connector For Rail-Mount Terminal Blocks; Straight; Pin Spacing 5 Mm; 11-Pole; Gray Wago |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | ||
| Current Rating | 12.0 amps |