THT female header; straight; Pin spacing 5 mm; 10-pole; Locking lever; 0.6 x 1.0 mm solder pin; gray
"10 Position Terminal Block Header, Female Sockets 0.197"" (5.00mm) Vertical Through Hole"
THT female header; 0.6 x 1.0 mm solder pin; straight; Locking lever; Pin spacing 5 mm; 10-pole; gray
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 232-140/039-000 | 2946-232-140/039-000-ND | 08AC1911 |
| Product Name | Female connector/socket | Headers, Plugs and Sockets | Tht Female Header; 0.6 X 1.0 Mm Solder Pin; Straight; Locking Lever; Pin Spacing 5 Mm; 10-Pole; Gray Wago |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | ||
| Current Rating | 12.0 amps |