THT male header; 1.2 x 1.2 mm solder pin; angled; Pin spacing 7.62 mm; 7-pole; orange
"7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole"
THT male header; 1.2 x 1.2 mm solder pin; angled; Pin spacing 7.62 mm; 7-pole; orange
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 231-967/001-000 | 2946-231-967/001-000-ND | 28K8661 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Tht Male Header; 1.2 X 1.2 Mm Solder Pin; Angled; Pin Spacing 7.62 Mm; 7-Pole; Orange Wago |
| Gender | Male / Plug | ||
| Connector Type | Header Connector | ||
| Mounting | Through Hole |