WAGO Jumper 231-903

Description
Jumper; for conductor entry; 3-way; insulated; gray
Request a Quote Datasheet
Description
Jumper; for conductor entry; 3-way; insulated; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper - 231-903 - WAGO
Germantown, WI, United States
Jumper
231-903
Jumper 231-903
Jumper; for conductor entry; 3-way; insulated; gray

Jumper; for conductor entry; 3-way; insulated; gray

Supplier's Site Datasheet
Terminal Block Jumpers - 2946-231-903-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Jumpers
2946-231-903-ND
Terminal Block Jumpers 2946-231-903-ND
3 Position Terminal Block, Cross Connection Jumper Flat Pins - Angled

3 Position Terminal Block, Cross Connection Jumper Flat Pins - Angled

Buy Now Datasheet
Comb-Style Jumper Bar; 3-Way; Suitable For 231 Series Female Connectors; With 5 Mm Pin Spacing; Insulated; Gray Wago - 76R2929 - Newark, An Avnet Company
Chicago, IL, United States
Comb-Style Jumper Bar; 3-Way; Suitable For 231 Series Female Connectors; With 5 Mm Pin Spacing; Insulated; Gray Wago
76R2929
Comb-Style Jumper Bar; 3-Way; Suitable For 231 Series Female Connectors; With 5 Mm Pin Spacing; Insulated; Gray Wago 76R2929
Comb-style jumper bar; 3-way; suitable for 231 Series female connectors; with 5 mm pin spacing; insulated; gray

Comb-style jumper bar; 3-way; suitable for 231 Series female connectors; with 5 mm pin spacing; insulated; gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 231-903 2946-231-903-ND 76R2929
Product Name Jumper Terminal Block Jumpers Comb-Style Jumper Bar; 3-Way; Suitable For 231 Series Female Connectors; With 5 Mm Pin Spacing; Insulated; Gray Wago
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5310/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2227-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1205-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Wire Splice Connectors - 2946-0221-0490-ND - DigiKey
Specs
Contact Size (AWG) 12 to 24 AWG
View Details