THT male header; 1.2 x 1.2 mm solder pin; angled; Pin spacing 7.5 mm; 13-pole; gray
"13 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.295"" (7.50mm) 90°, Right Angle Through Hole"
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 231-873/001-000 | 2946-231-873/001-000-ND |
| Product Name | Male connector/plug | Headers, Plugs and Sockets |
| Gender | Male / Plug | |
| Connector Type | Header Connector | |
| Mounting | Through Hole |