THT male header; 1.0 x 1.0 mm solder pin; angled; Pin spacing 7.5 mm; 3-pole; gray
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.295"" (7.50mm) 90°, Right Angle Through Hole"
THT male header; 1.0 x 1.0 mm solder pin; angled; Pin spacing 7.5 mm; 3-pole; gray
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 231-833/001-000 | 2946-231-833/001-000-ND | 28K8623 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Tht Male Header; 1.0 X 1.0 Mm Solder Pin; Angled; Pin Spacing 7.5 Mm; 3-Pole; Gray Wago |
| Gender | Male / Plug | ||
| Connector Type | Header Connector | ||
| Mounting | Through Hole |