THT male header; 1.0 x 1.0 mm solder pin; straight; Pin spacing 7.62 mm; 10-pole; orange
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole"
CONNECTOR, HEADER, 7.62MM, 10 POSITION; Connector Systems:Wire-to-Boar
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 231-740/001-000 | 2946-231-740/001-000-ND | 51T4563 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Connector, Header, 7.62Mm, 10 Position; Connector Systems Wago |
| Gender | Male / Plug | ||
| Connector Type | Header Connector | Wire to Board Connector | |
| Mounting | Through Hole | ||
| Current Rating | 12.0 amps |