WAGO Male connector/plug 231-646

Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 16-pole; 2,50 mm²; orange
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 16-pole; 2,50 mm²; orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 231-646 - WAGO
Germantown, WI, United States
Male connector/plug
231-646
Male connector/plug 231-646
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 16-pole; 2,50 mm²; orange

1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 16-pole; 2,50 mm²; orange

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-231-646-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-231-646-ND
Headers, Plugs and Sockets 2946-231-646-ND
"16 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

"16 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Male Connector; 2.5 Mm ; Pin Spacing 5.08 Mm; 16-Pole; 2,50 Mm ; Orange Rohs Compliant Wago - 28K8513 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Male Connector; 2.5 Mm ; Pin Spacing 5.08 Mm; 16-Pole; 2,50 Mm ; Orange Rohs Compliant Wago
28K8513
1-Conductor Male Connector; 2.5 Mm ; Pin Spacing 5.08 Mm; 16-Pole; 2,50 Mm ; Orange Rohs Compliant Wago 28K8513
1-conductor male connector; 2.5 mm ; Pin spacing 5.08 mm; 16-pole; 2,50 mm ; orange RoHS Compliant: Yes

1-conductor male connector; 2.5 mm ; Pin spacing 5.08 mm; 16-pole; 2,50 mm ; orange RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 231-646 2946-231-646-ND 28K8513
Product Name Male connector/plug Headers, Plugs and Sockets 1-Conductor Male Connector; 2.5 Mm ; Pin Spacing 5.08 Mm; 16-Pole; 2,50 Mm ; Orange Rohs Compliant Wago
Gender Male / Plug
Termination Operating tool
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1881-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 2946-2001-1403-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers