1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 13-pole; DIN-35 rail/panel mounting; Snap-in mounting feet; 2,50 mm²; orange
"13 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
1-conductor male connector; Snap-in mounting feet; 2.5 mm ; Pin spacing 5.08 mm; 13-pole; 2,50 mm ; orange
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 231-643/018-000 | 2946-231-643/018-000-ND | 28K8504 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | 1-Conductor Male Connector; Snap-In Mounting Feet; 2.5 Mm ; Pin Spacing 5.08 Mm; 13-Pole; 2,50 Mm ; Orange Wago |
| Gender | Male / Plug | ||
| Termination | Operating tool | ||
| Geometry | Straight; 180° |