1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 6-pole; Threaded flange; 2,50 mm²; orange
"6 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 231-636/109-000 | 2946-231-636/109-000-ND |
| Product Name | Male connector/plug | Headers, Plugs and Sockets |
| Gender | Male / Plug | |
| Termination | Operating tool | |
| Geometry | Straight; 180° |