Win Source Part Number: 1364678-231-636/019-
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Temperature Range - Operating: -60°C ~ 100°C
Fake Threat In the Open Market: 41 pct.
Type: Plug, Male Pins
MSL Level: Not Applicable
Mfr: WAGO Corporation
Series: MCSMIDI Classic
Package: Box
Product Status: Active
Features: Mounting Flange
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
ECCN: EAR99
Color: Orange
Number of Positions: 6
Insulation Height: 0.563" (14.30mm)
Contact Material: Electrolytic Copper
Material Flammability Rating: UL94 V-0
Pitch: 0.200" (5.08mm)
Termination Style: Screwless - Spring Cage, Tension Clamp
Housing Material: Polyamide (PA66), Nylon 6/6
Positions Per Level: 6
Number of Levels: 1
Plug Wire Entry: 180°
Current - IEC: 12A
Current - UL: 15 A
Voltage - UL: 600 V
Wire Gauge or Range - AWG: 12-28 AWG
Wire Gauge or Range - mm²: 0.08-2.5mm²
Contact Mating Finish: Tin
Wire Strip Length: 8-9mm
Voltage - IEC: 630 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1364678-231-636/019-000 |
| Product Name | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets |
| Product Type | IC Headers |