WAGO Male connector/plug 231-635

Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 5-pole; 2,50 mm²; orange
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 5-pole; 2,50 mm²; orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 231-635 - WAGO
Germantown, WI, United States
Male connector/plug
231-635
Male connector/plug 231-635
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 5-pole; 2,50 mm²; orange

1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 5-pole; 2,50 mm²; orange

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-231-635-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-231-635-ND
Headers, Plugs and Sockets 2946-231-635-ND
"5 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

"5 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Connector/Terminal/Pin - 11174436 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11174436
Connector/Terminal/Pin 11174436
1-CONDUCTOR MALE CONNECTOR, 2.5 MM², PIN SPACING 5.08 MM, 5-POLE, 2;50 MM², ORANGE. FREE 2 YEAR RADWELL WARRANTY

1-CONDUCTOR MALE CONNECTOR, 2.5 MM², PIN SPACING 5.08 MM, 5-POLE, 2;50 MM², ORANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 231-635 2946-231-635-ND 11174436
Product Name Male connector/plug Headers, Plugs and Sockets Connector/Terminal/Pin
Gender Male / Plug
Termination Operating tool
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-2207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-1404-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers