WAGO Male connector/plug 231-635/019-000

Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 5-pole; clamping collar; 2,50 mm²; orange
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 5-pole; clamping collar; 2,50 mm²; orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 231-635/019-000 - WAGO
Germantown, WI, United States
Male connector/plug
231-635/019-000
Male connector/plug 231-635/019-000
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 5-pole; clamping collar; 2,50 mm²; orange

1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 5-pole; clamping collar; 2,50 mm²; orange

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-231-635/019-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-231-635/019-000-ND
Headers, Plugs and Sockets 2946-231-635/019-000-ND
"5 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

"5 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Male Connector; Clamping Collar; 2.5 Mm ; Pin Spacing 5.08 Mm; 5-Pole; 2,50 Mm ; Orange Wago - 28K8467 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Male Connector; Clamping Collar; 2.5 Mm ; Pin Spacing 5.08 Mm; 5-Pole; 2,50 Mm ; Orange Wago
28K8467
1-Conductor Male Connector; Clamping Collar; 2.5 Mm ; Pin Spacing 5.08 Mm; 5-Pole; 2,50 Mm ; Orange Wago 28K8467
1-conductor male connector; clamping collar; 2.5 mm ; Pin spacing 5.08 mm; 5-pole; 2,50 mm ; orange

1-conductor male connector; clamping collar; 2.5 mm ; Pin spacing 5.08 mm; 5-pole; 2,50 mm ; orange

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 231-635/019-000 2946-231-635/019-000-ND 28K8467
Product Name Male connector/plug Headers, Plugs and Sockets 1-Conductor Male Connector; Clamping Collar; 2.5 Mm ; Pin Spacing 5.08 Mm; 5-Pole; 2,50 Mm ; Orange Wago
Gender Male / Plug
Termination Operating tool
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2959-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Pin Header, 10Pos, 5Mm; Product Range Wago - 79K2139 - Newark, An Avnet Company
Specs
Mounting PCB Mount
Contact Size (AWG) 28 AWG
View Details