WAGO Male connector/plug 231-634

Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 4-pole; 2,50 mm²; orange
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 4-pole; 2,50 mm²; orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 231-634 - WAGO
Germantown, WI, United States
Male connector/plug
231-634
Male connector/plug 231-634
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 4-pole; 2,50 mm²; orange

1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 4-pole; 2,50 mm²; orange

Supplier's Site Datasheet
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1332207-231-634 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1332207-231-634
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1332207-231-634
Manufacturer: WAGO Corporation Win Source Part Number: 1332207-231-634 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Packaging: Box Type: Plug, Male Pins Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.200" (5.08mm) Plug Wire Entry: 180° Termination Style: Screwless - Spring Cage, Tension Clamp Current - IEC: 12A Voltage - IEC: 630 V Current - UL: 15 A Voltage - UL: 600 V Wire Gauge or Range - AWG: 12-28 AWG Wire Gauge or Range - mm2: 0.08-2.5mm² Color: Orange Contact Mating Finish: Tin Contact Material: Electrolytic Copper Housing Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 1 Mounting: Free Hanging (In-Line) Insulation Height: 0.563" (14.30mm) Temperature Range - Operating: -60°C ~ 100°C Wire Strip Length: 8-9mm ECCN: EAR99 Fake Threat In the Open Market: 80 HTSUS: 8536.90.4000 Other Part Number: 0231-634,0231634,511 10975,2943-231-634,2 946-231-634,2943-231 -634-ND,231634,0231- 0634 Moisture Sensitivity Level (MSL): Not Applicable

Manufacturer: WAGO Corporation
Win Source Part Number: 1332207-231-634
Category: Connectors, Interconnects>Terminal Blocks>Headers, Plugs and Sockets
Packaging: Box
Type: Plug, Male Pins
Number of Positions: 4
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Plug Wire Entry: 180°
Termination Style: Screwless - Spring Cage, Tension Clamp
Current - IEC: 12A
Voltage - IEC: 630 V
Current - UL: 15 A
Voltage - UL: 600 V
Wire Gauge or Range - AWG: 12-28 AWG
Wire Gauge or Range - mm2: 0.08-2.5mm²
Color: Orange
Contact Mating Finish: Tin
Contact Material: Electrolytic Copper
Housing Material: Polyamide (PA66), Nylon 6/6
Material Flammability Rating: UL94 V-0
Standard Package: 1
Mounting: Free Hanging (In-Line)
Insulation Height: 0.563" (14.30mm)
Temperature Range - Operating: -60°C ~ 100°C
Wire Strip Length: 8-9mm
ECCN: EAR99
Fake Threat In the Open Market: 80
HTSUS: 8536.90.4000
Other Part Number: 0231-634,0231634,51110975,2943-231-634,2946-231-634,2943-231-634-ND,231634,0231-0634
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet
Singapore, Singapore
15A Electronic Connector
370-231-634
15A Electronic Connector 370-231-634
Modular Terminal Block, 15A, 2.5mm2, 1 Row(s), 1 Deck(s) Product overview: 231-634 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-231-634 can be used for catalog matching and distributor lookup.

Modular Terminal Block, 15A, 2.5mm2, 1 Row(s), 1 Deck(s) Product overview: 231-634 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-231-634 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-231-634-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-231-634-ND
Headers, Plugs and Sockets 2946-231-634-ND
"4 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

"4 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
WAGO Rectangular Connectors - 231-634 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
231-634
WAGO Rectangular Connectors 231-634
1-conductor male connector

1-conductor male connector

Supplier's Site
Headers, Plugs and Sockets - 231-634 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
231-634
Headers, Plugs and Sockets 231-634
1-CONDUCTOR MALE CONNECTOR; 2.5

1-CONDUCTOR MALE CONNECTOR; 2.5

Supplier's Site Datasheet

Technical Specifications

  WAGO Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Galco Industrial Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 231-634 1332207-231-634 370-231-634 2946-231-634-ND 231-634 231-634
Product Name Male connector/plug Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 15A Electronic Connector Headers, Plugs and Sockets WAGO Rectangular Connectors Headers, Plugs and Sockets
Gender Male / Plug Male / Plug Male / Plug
Termination Operating tool
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1304-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
WAGO Rectangular Connectors - 769-1615 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Din Rail, Channel - 2946-2002-1771-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Male connector/plug - 231-176/003-000 - WAGO
Specs
Gender Male / Plug
View Details
4 suppliers