1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 4-pole; Threaded flange; 2,50 mm²; orange
"4 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
1-conductor male connector
1-conductor male connector; Threaded flange; 2.5 mm ; Pin spacing 5.08 mm; 4-pole; 2,50 mm ; orange
| WAGO | DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 231-634/109-000 | 2946-231-634/109-000-ND | 231-634/109-000 | 76R2917 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | WAGO Rectangular Connectors | 1-Conductor Male Connector; Threaded Flange; 2.5 Mm ; Pin Spacing 5.08 Mm; 4-Pole; 2,50 Mm ; Orange Wago |
| Gender | Male / Plug | |||
| Termination | Operating tool | |||
| Geometry | Straight; 180° | |||
| Mounting | Free Hanging (In-Line) |