WAGO Male connector/plug 231-632/018-000

Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 2-pole; DIN-35 rail/panel mounting; Snap-in mounting feet; 2,50 mm²; orange
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 2-pole; DIN-35 rail/panel mounting; Snap-in mounting feet; 2,50 mm²; orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 231-632/018-000 - WAGO
Germantown, WI, United States
Male connector/plug
231-632/018-000
Male connector/plug 231-632/018-000
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 2-pole; DIN-35 rail/panel mounting; Snap-in mounting feet; 2,50 mm²; orange

1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 2-pole; DIN-35 rail/panel mounting; Snap-in mounting feet; 2,50 mm²; orange

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-231-632/018-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-231-632/018-000-ND
Headers, Plugs and Sockets 2946-231-632/018-000-ND
"2 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

"2 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Male Connector; Snap-In Mounting Feet; 2.5 Mm ; Pin Spacing 5.08 Mm; 2-Pole; 2,50 Mm ; Orange Wago - 28K8451 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Male Connector; Snap-In Mounting Feet; 2.5 Mm ; Pin Spacing 5.08 Mm; 2-Pole; 2,50 Mm ; Orange Wago
28K8451
1-Conductor Male Connector; Snap-In Mounting Feet; 2.5 Mm ; Pin Spacing 5.08 Mm; 2-Pole; 2,50 Mm ; Orange Wago 28K8451
1-conductor male connector; Snap-in mounting feet; 2.5 mm ; Pin spacing 5.08 mm; 2-pole; 2,50 mm ; orange

1-conductor male connector; Snap-in mounting feet; 2.5 mm ; Pin spacing 5.08 mm; 2-pole; 2,50 mm ; orange

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 231-632/018-000 2946-231-632/018-000-ND 28K8451
Product Name Male connector/plug Headers, Plugs and Sockets 1-Conductor Male Connector; Snap-In Mounting Feet; 2.5 Mm ; Pin Spacing 5.08 Mm; 2-Pole; 2,50 Mm ; Orange Wago
Gender Male / Plug
Termination Operating tool
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2001-1202-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5417/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2602-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers