WAGO Male connector/plug 231-618/019-000

Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 18-pole; clamping collar; 2,50 mm²; gray
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 18-pole; clamping collar; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 231-618/019-000 - WAGO
Germantown, WI, United States
Male connector/plug
231-618/019-000
Male connector/plug 231-618/019-000
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 18-pole; clamping collar; 2,50 mm²; gray

1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 18-pole; clamping collar; 2,50 mm²; gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-231-618/019-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-231-618/019-000-ND
Headers, Plugs and Sockets 2946-231-618/019-000-ND
"18 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

"18 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Male Connector; Clamping Collar; 2.5 Mm ; Pin Spacing 5 Mm; 18-Pole; 2,50 Mm ; Gray Wago - 28K8430 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Male Connector; Clamping Collar; 2.5 Mm ; Pin Spacing 5 Mm; 18-Pole; 2,50 Mm ; Gray Wago
28K8430
1-Conductor Male Connector; Clamping Collar; 2.5 Mm ; Pin Spacing 5 Mm; 18-Pole; 2,50 Mm ; Gray Wago 28K8430
1-conductor male connector; clamping collar; 2.5 mm ; Pin spacing 5 mm; 18-pole; 2,50 mm ; gray

1-conductor male connector; clamping collar; 2.5 mm ; Pin spacing 5 mm; 18-pole; 2,50 mm ; gray

Supplier's Site
Connector/Terminal/Pin - 11174286 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11174286
Connector/Terminal/Pin 11174286
1-CONDUCTOR MALE CONNECTOR, CLAMPING COLLAR, 2.5 MM², PIN SPACING 5 MM, 18-POLE, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

1-CONDUCTOR MALE CONNECTOR, CLAMPING COLLAR, 2.5 MM², PIN SPACING 5 MM, 18-POLE, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 231-618/019-000 2946-231-618/019-000-ND 28K8430 11174286
Product Name Male connector/plug Headers, Plugs and Sockets 1-Conductor Male Connector; Clamping Collar; 2.5 Mm ; Pin Spacing 5 Mm; 18-Pole; 2,50 Mm ; Gray Wago Connector/Terminal/Pin
Gender Male / Plug
Termination Operating tool
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2001-1211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1981/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2233/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers