WAGO Male connector/plug 231-610

Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 10-pole; 2,50 mm²; gray
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 10-pole; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 231-610 - WAGO
Germantown, WI, United States
Male connector/plug
231-610
Male connector/plug 231-610
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 10-pole; 2,50 mm²; gray

1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 10-pole; 2,50 mm²; gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-231-610-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-231-610-ND
Headers, Plugs and Sockets 2946-231-610-ND
"10 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

"10 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1332283-231-610 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1332283-231-610
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1332283-231-610
Manufacturer: WAGO Corporation Win Source Part Number: 1332283-231-610 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Packaging: Box Type: Plug, Male Pins Number of Positions: 10 Positions Per Level: 10 Number of Levels: 1 Pitch: 0.197" (5.00mm) Plug Wire Entry: 180° Termination Style: Screwless - Spring Cage, Tension Clamp Current - IEC: 12A Voltage - IEC: 630 V Current - UL: 15 A Voltage - UL: 600 V Wire Gauge or Range - AWG: 12-28 AWG Wire Gauge or Range - mm2: 0.08-2.5mm² Color: Gray Contact Mating Finish: Tin Contact Material: Electrolytic Copper Housing Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 1 Mounting: Free Hanging (In-Line) Insulation Height: 0.563" (14.30mm) Temperature Range - Operating: -60°C ~ 100°C Wire Strip Length: 8-9mm ECCN: EAR99 Fake Threat In the Open Market: 69 HTSUS: 8536.90.4000 Other Part Number: 51110800,0231-610,02 31610,2943-231-610,2 946-231-610,0231-061 0,231610,2943-231-61 0-ND Moisture Sensitivity Level (MSL): Not Applicable

Manufacturer: WAGO Corporation
Win Source Part Number: 1332283-231-610
Category: Connectors, Interconnects>Terminal Blocks>Headers, Plugs and Sockets
Packaging: Box
Type: Plug, Male Pins
Number of Positions: 10
Positions Per Level: 10
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Plug Wire Entry: 180°
Termination Style: Screwless - Spring Cage, Tension Clamp
Current - IEC: 12A
Voltage - IEC: 630 V
Current - UL: 15 A
Voltage - UL: 600 V
Wire Gauge or Range - AWG: 12-28 AWG
Wire Gauge or Range - mm2: 0.08-2.5mm²
Color: Gray
Contact Mating Finish: Tin
Contact Material: Electrolytic Copper
Housing Material: Polyamide (PA66), Nylon 6/6
Material Flammability Rating: UL94 V-0
Standard Package: 1
Mounting: Free Hanging (In-Line)
Insulation Height: 0.563" (14.30mm)
Temperature Range - Operating: -60°C ~ 100°C
Wire Strip Length: 8-9mm
ECCN: EAR99
Fake Threat In the Open Market: 69
HTSUS: 8536.90.4000
Other Part Number: 51110800,0231-610,0231610,2943-231-610,2946-231-610,0231-0610,231610,2943-231-610-ND
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet
Connector/Terminal/Pin - 11174162 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11174162
Connector/Terminal/Pin 11174162
1-CONDUCTOR MALE CONNECTOR, CAGE CLAMP , 2.5 MM, PIN SPACING 5 MM, 10-POLE, 2.50 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

1-CONDUCTOR MALE CONNECTOR, CAGE CLAMP , 2.5 MM, PIN SPACING 5 MM, 10-POLE, 2.50 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector/Terminal/Pin -  - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
Connector/Terminal/Pin
WAGO Components 231-610

WAGO Components 231-610

Supplier's Site

Technical Specifications

  WAGO DigiKey Win Source Electronics Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 231-610 2946-231-610-ND 1332283-231-610 11174162
Product Name Male connector/plug Headers, Plugs and Sockets Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Connector/Terminal/Pin
Gender Male / Plug Male / Plug
Termination Operating tool
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5311/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
Din Rail, Channel - 2946-2002-3231-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Din Rail, Channel - 2946-2000-2258/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details