WAGO Male connector/plug 231-605

Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 5-pole; 2,50 mm²; gray
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 5-pole; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 231-605 - WAGO
Germantown, WI, United States
Male connector/plug
231-605
Male connector/plug 231-605
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 5-pole; 2,50 mm²; gray

1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 5-pole; 2,50 mm²; gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-231-605-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-231-605-ND
Headers, Plugs and Sockets 2946-231-605-ND
"5 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

"5 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Connector/Terminal/Pin - 11180312 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11180312
Connector/Terminal/Pin 11180312
1-CONDUCTOR MALE CONNECTOR, CAGE CLAMP , 2.5 MM, PIN SPACING 5 MM, 5-POLE, 2.50 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

1-CONDUCTOR MALE CONNECTOR, CAGE CLAMP , 2.5 MM, PIN SPACING 5 MM, 5-POLE, 2.50 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 231-605 2946-231-605-ND 11180312
Product Name Male connector/plug Headers, Plugs and Sockets Connector/Terminal/Pin
Gender Male / Plug
Termination Operating tool
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1911/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 2946-2001-1205-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2457-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-3248-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers