WAGO Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 231-602

Description
Win Source Part Number: 1364626-231-602 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -60°C ~ 100°C Fake Threat In the Open Market: 50 pct. Type: Plug, Male Pins MSL Level: Not Applicable Mfr: WAGO Corporation Series: MCSMIDI Classic Package: Box Product Status: Active Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Color: Gray Number of Positions: 2 Insulation Height: 0.563" (14.30mm) Contact Material: Electrolytic Copper Material Flammability Rating: UL94 V-0 Pitch: 0.197" (5.00mm) Termination Style: Screwless - Spring Cage, Tension Clamp Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 2 Number of Levels: 1 Plug Wire Entry: 180° Current - IEC: 12A Current - UL: 15 A Voltage - UL: 600 V Wire Gauge or Range - AWG: 12-28 AWG Wire Gauge or Range - mm²: 0.08-2.5mm² Contact Mating Finish: Tin Wire Strip Length: 8-9mm Voltage - IEC: 630 V
Request a Quote Datasheet
Description
Win Source Part Number: 1364626-231-602 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -60°C ~ 100°C Fake Threat In the Open Market: 50 pct. Type: Plug, Male Pins MSL Level: Not Applicable Mfr: WAGO Corporation Series: MCSMIDI Classic Package: Box Product Status: Active Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Color: Gray Number of Positions: 2 Insulation Height: 0.563" (14.30mm) Contact Material: Electrolytic Copper Material Flammability Rating: UL94 V-0 Pitch: 0.197" (5.00mm) Termination Style: Screwless - Spring Cage, Tension Clamp Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 2 Number of Levels: 1 Plug Wire Entry: 180° Current - IEC: 12A Current - UL: 15 A Voltage - UL: 600 V Wire Gauge or Range - AWG: 12-28 AWG Wire Gauge or Range - mm²: 0.08-2.5mm² Contact Mating Finish: Tin Wire Strip Length: 8-9mm Voltage - IEC: 630 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1364626-231-602 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1364626-231-602
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1364626-231-602
Win Source Part Number: 1364626-231-602 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -60°C ~ 100°C Fake Threat In the Open Market: 50 pct. Type: Plug, Male Pins MSL Level: Not Applicable Mfr: WAGO Corporation Series: MCSMIDI Classic Package: Box Product Status: Active Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Color: Gray Number of Positions: 2 Insulation Height: 0.563" (14.30mm) Contact Material: Electrolytic Copper Material Flammability Rating: UL94 V-0 Pitch: 0.197" (5.00mm) Termination Style: Screwless - Spring Cage, Tension Clamp Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 2 Number of Levels: 1 Plug Wire Entry: 180° Current - IEC: 12A Current - UL: 15 A Voltage - UL: 600 V Wire Gauge or Range - AWG: 12-28 AWG Wire Gauge or Range - mm²: 0.08-2.5mm² Contact Mating Finish: Tin Wire Strip Length: 8-9mm Voltage - IEC: 630 V

Win Source Part Number: 1364626-231-602
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Temperature Range - Operating: -60°C ~ 100°C
Fake Threat In the Open Market: 50 pct.
Type: Plug, Male Pins
MSL Level: Not Applicable
Mfr: WAGO Corporation
Series: MCSMIDI Classic
Package: Box
Product Status: Active
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
ECCN: EAR99
Color: Gray
Number of Positions: 2
Insulation Height: 0.563" (14.30mm)
Contact Material: Electrolytic Copper
Material Flammability Rating: UL94 V-0
Pitch: 0.197" (5.00mm)
Termination Style: Screwless - Spring Cage, Tension Clamp
Housing Material: Polyamide (PA66), Nylon 6/6
Positions Per Level: 2
Number of Levels: 1
Plug Wire Entry: 180°
Current - IEC: 12A
Current - UL: 15 A
Voltage - UL: 600 V
Wire Gauge or Range - AWG: 12-28 AWG
Wire Gauge or Range - mm²: 0.08-2.5mm²
Contact Mating Finish: Tin
Wire Strip Length: 8-9mm
Voltage - IEC: 630 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1364626-231-602
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1730908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details