THT male header; 1.2 x 1.2 mm solder pin; angled; Pin spacing 5.08 mm; 4-pole; orange
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
THT male header; 1.2 x 1.2 mm solder pin; angled; Pin spacing 5.08 mm; 4-pole; orange
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 231-564/001-000 | 2946-231-564/001-000-ND | 28K8335 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Tht Male Header; 1.2 X 1.2 Mm Solder Pin; Angled; Pin Spacing 5.08 Mm; 4-Pole; Orange Wago |
| Gender | Male / Plug | ||
| Connector Type | Header Connector | ||
| Mounting | Through Hole |