THT male header; 1.0 x 1.0 mm solder pin; angled; Pin spacing 5.08 mm; 24-pole; orange
"24 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
PIN HEADER, 24 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:24Position
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 231-554/001-000 | 2946-231-554/001-000-ND | 79K2234 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Pin Header, 24 Position, 5.08Mm; Gender Wago |
| Gender | Male / Plug | ||
| Connector Type | Header Connector | ||
| Mounting | Through Hole | PCB Mount | |
| Current Rating | 16.0 amps | 12.0 amps |