WAGO Male connector/plug 231-550/001-000

Description
THT male header; 1.0 x 1.0 mm solder pin; angled; Pin spacing 5.08 mm; 20-pole; orange
Request a Quote Datasheet
Description
THT male header; 1.0 x 1.0 mm solder pin; angled; Pin spacing 5.08 mm; 20-pole; orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 231-550/001-000 - WAGO
Germantown, WI, United States
Male connector/plug
231-550/001-000
Male connector/plug 231-550/001-000
THT male header; 1.0 x 1.0 mm solder pin; angled; Pin spacing 5.08 mm; 20-pole; orange

THT male header; 1.0 x 1.0 mm solder pin; angled; Pin spacing 5.08 mm; 20-pole; orange

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-231-550/001-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-231-550/001-000-ND
Headers, Plugs and Sockets 2946-231-550/001-000-ND
"20 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"

"20 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"

Buy Now Datasheet
WAGO PCB Mount - 231-550/001-000 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO PCB Mount
231-550/001-000
WAGO PCB Mount 231-550/001-000
THT male header1.0 x 1.0 mm solder

THT male header1.0 x 1.0 mm solder

Supplier's Site
Pin Header, 20Pos, 5.08Mm; Product Range Wago - 79K2233 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 20Pos, 5.08Mm; Product Range Wago
79K2233
Pin Header, 20Pos, 5.08Mm; Product Range Wago 79K2233
PIN HEADER, 20POS, 5.08MM; Product Range:231 Series; No. of Contacts:20Contacts; Pitch Spacing:5.08mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:- RoHS Compliant: Yes

PIN HEADER, 20POS, 5.08MM; Product Range:231 Series; No. of Contacts:20Contacts; Pitch Spacing:5.08mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 231-550/001-000 2946-231-550/001-000-ND 231-550/001-000 79K2233
Product Name Male connector/plug Headers, Plugs and Sockets WAGO PCB Mount Pin Header, 20Pos, 5.08Mm; Product Range Wago
Gender Male / Plug
Connector Type Header Connector
Mounting Through Hole PCB Mount
Unlock Full Specs
to access all available technical data