THT male header; 1.0 x 1.0 mm solder pin; angled; Pin spacing 5 mm; 24-pole; gray
"24 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
PIN HEADER, 24POS, 5MM; Product Range:231 Series; No. of Contacts:24Contacts;
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 231-454/001-000 | 2946-231-454/001-000-ND | 79K2225 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Pin Header, 24Pos, 5Mm; Product Range Wago |
| Gender | Male / Plug | ||
| Connector Type | Header Connector | ||
| Mounting | Through Hole | PCB Mount |