THT male header; 1.0 x 1.0 mm solder pin; straight; Pin spacing 5.08 mm; 12-pole; orange
"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
THT MALE HEADER; 1.0 X 1.0 MM SO
| WAGO | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 231-342/001-000 | 2710234 | 2946-231-342/001-000-ND | 231-342/001-000 |
| Product Name | Male connector/plug | PCB Headers | Headers, Plugs and Sockets | Headers, Plugs and Sockets |
| Gender | Male / Plug | |||
| Geometry | Straight | |||
| Connector Type | Header Connector | |||
| Mounting | Through Hole | Through Hole |