WAGO Pin Header, 10 Position, 5.08Mm; Gender Wago 231-340/001-000

Description
PIN HEADER, 10 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Position s; Rated Current:12A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:231 Series; Colour:Orange RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 10 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Position s; Rated Current:12A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:231 Series; Colour:Orange RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 10 Position, 5.08Mm; Gender Wago - 79K2212 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 10 Position, 5.08Mm; Gender Wago
79K2212
Pin Header, 10 Position, 5.08Mm; Gender Wago 79K2212
PIN HEADER, 10 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Position s; Rated Current:12A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:231 Series; Colour:Orange RoHS Compliant: Yes

PIN HEADER, 10 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Positions; Rated Current:12A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:231 Series; Colour:Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 79K2212
Product Name Pin Header, 10 Position, 5.08Mm; Gender Wago
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
DIL Sockets - 1613658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details